Bourns, Inc. TVS - TVS - Thyristors - TISP7072F3DR TISP7072F3DR

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267557-TISP7072F3DR Packaging: Tape and Reel Mounting Style: SMD Capacitance: 66pF Current - Peak Pulse (10/1000μs): 40A Number of Elements: 3 Voltage - Off State: 58V Voltage - Breakover: 72V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 80A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Family Part Number: TISP70 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267557-TISP7072F3DR Packaging: Tape and Reel Mounting Style: SMD Capacitance: 66pF Current - Peak Pulse (10/1000μs): 40A Number of Elements: 3 Voltage - Off State: 58V Voltage - Breakover: 72V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 80A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Family Part Number: TISP70 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP7072F3DR - 1267557-TISP7072F3DR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP7072F3DR
1267557-TISP7072F3DR
TVS - TVS - Thyristors - TISP7072F3DR 1267557-TISP7072F3DR
Manufacturer: Bourns Inc. Win Source Part Number: 1267557-TISP7072F3DR Packaging: Tape and Reel Mounting Style: SMD Capacitance: 66pF Current - Peak Pulse (10/1000μs): 40A Number of Elements: 3 Voltage - Off State: 58V Voltage - Breakover: 72V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 80A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Family Part Number: TISP70 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1267557-TISP7072F3DR
Packaging: Tape and Reel
Mounting Style: SMD
Capacitance: 66pF
Current - Peak Pulse (10/1000μs): 40A
Number of Elements: 3
Voltage - Off State: 58V
Voltage - Breakover: 72V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 80A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Family Part Number: TISP70
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1267557-TISP7072F3DR
Product Name TVS - TVS - Thyristors - TISP7072F3DR
Package Type 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor, Single Scr, 1.8Kv, 2.84Ka Rohs Compliant Infineon - 68AJ2292 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B544-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details