Bourns, Inc. TVS - TVS - Thyristors - TISP61089SDR-S TISP61089SDR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 796808-TISP61089SDR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 100pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 2 Voltage - Off State: 100V Voltage - Breakover: 64V Current - Hold (Ih): 150mA Family Name: TISP61089S Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP6NTP2ADR; TISP6NTP2AD; TISP61089SDR; TISP61089SD-S; Introduction Date: August 14, 1999 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 796808-TISP61089SDR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 100pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 2 Voltage - Off State: 100V Voltage - Breakover: 64V Current - Hold (Ih): 150mA Family Name: TISP61089S Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP6NTP2ADR; TISP6NTP2AD; TISP61089SDR; TISP61089SD-S; Introduction Date: August 14, 1999 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP61089SDR-S - 796808-TISP61089SDR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP61089SDR-S
796808-TISP61089SDR-S
TVS - TVS - Thyristors - TISP61089SDR-S 796808-TISP61089SDR-S
Manufacturer: Bourns Inc. Win Source Part Number: 796808-TISP61089SDR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 100pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 2 Voltage - Off State: 100V Voltage - Breakover: 64V Current - Hold (Ih): 150mA Family Name: TISP61089S Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP6NTP2ADR; TISP6NTP2AD; TISP61089SDR; TISP61089SD-S; Introduction Date: August 14, 1999 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796808-TISP61089SDR-S
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 100pF
Current - Peak Pulse (10/1000μs): 30A
Number of Elements: 2
Voltage - Off State: 100V
Voltage - Breakover: 64V
Current - Hold (Ih): 150mA
Family Name: TISP61089S
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TISP6NTP2ADR; TISP6NTP2AD; TISP61089SDR; TISP61089SD-S;
Introduction Date: August 14, 1999
ECCN: EAR99
Country of Origin: India, Malaysia, Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs Dual P Gate Forward Conducting

SCRs Dual P Gate Forward Conducting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 796808-TISP61089SDR-S TISP61089SDR-S
Product Name TVS - TVS - Thyristors - TISP61089SDR-S SCRs
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B581-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details