Bourns, Inc. TVS - TVS - Thyristors - TISP61089QDR-S TISP61089QDR-S

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976289-TISP61089QDR- S Current Rating: -5 µA Number of Circuits: 4 Mounting: SMD (SMT) Capacitance: 100 pF Peak Pulse Current: 30 A Number of Elements: 4 Forward Voltage: 3 V Number of Pins: 8 Hold Current: 150 mA Categories: TVS - Thyristors Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976289-TISP61089QDR- S Current Rating: -5 µA Number of Circuits: 4 Mounting: SMD (SMT) Capacitance: 100 pF Peak Pulse Current: 30 A Number of Elements: 4 Forward Voltage: 3 V Number of Pins: 8 Hold Current: 150 mA Categories: TVS - Thyristors Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP61089QDR-S - 976289-TISP61089QDR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP61089QDR-S
976289-TISP61089QDR-S
TVS - TVS - Thyristors - TISP61089QDR-S 976289-TISP61089QDR-S
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976289-TISP61089QDR- S Current Rating: -5 µA Number of Circuits: 4 Mounting: SMD (SMT) Capacitance: 100 pF Peak Pulse Current: 30 A Number of Elements: 4 Forward Voltage: 3 V Number of Pins: 8 Hold Current: 150 mA Categories: TVS - Thyristors Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976289-TISP61089QDR-S
Current Rating: -5 µA
Number of Circuits: 4
Mounting: SMD (SMT)
Capacitance: 100 pF
Peak Pulse Current: 30 A
Number of Elements: 4
Forward Voltage: 3 V
Number of Pins: 8
Hold Current: 150 mA
Categories: TVS - Thyristors
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC

Buy Now
SCRs Quad programmable Thyristor

SCRs Quad programmable Thyristor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 976289-TISP61089QDR-S TISP61089QDR-S
Product Name TVS - TVS - Thyristors - TISP61089QDR-S SCRs
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B524F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - Modules - T70RIA80 - 1263515-T70RIA80 - Win Source Electronics
Specs
Thyristor Type SCR
View Details