Manufacturer: Bourns Inc.
Win Source Part Number: 760146-TISP61089BGDR
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 100pF
Current - Peak Pulse (10/1000μs): 30A
Number of Elements: 2
Voltage - Off State: 170V
Part Status: Obsolete(EOL)
Voltage - Breakover: 64V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Thyristors |
| Product Number | 760146-TISP61089BGDR-S |
| Product Name | TVS - TVS - Thyristors - TISP61089BGDR-S |
| Package Type | 8-SOIC (0.154", 3.90mm Width) |