Win Source Part Number: 1099346-TISP4S180M3B
Category: Circuit Protection>TVS - Thyristors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 55pF
Current - Peak Pulse (10/1000µs): 50 A
Number of Elements: 1
Voltage - Off State: 140V
Voltage - Breakover: 180V
Voltage - On State: 5 V
Package / Case: DO-214AA, SMB
Alternative Parts (Cross-Reference): TISP4S180M3BJR-STISP
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Bourns Inc.
Other Names: TISP4S180M3BJR-STR,T
Base Product Number: TISP4S
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Thyristors |
| Product Number | 1099346-TISP4S180M3BJR-S |
| Product Name | Circuit Protection - TVS - Thyristors |
| Package Type | Tape & Reel |