Manufacturer: Bourns Inc.
Win Source Part Number: 899645-TISP4S160M3BJ
Features: 120V Off-State Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TISP4S
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: TISP4S160M3BJR-SCT, TISP4S160M3BJR-STR, TISP4S160M3BJRS, TISP4S160M3BJR-SDKR
| Win Source Electronics | |
|---|---|
| Product Category | Thyristors |
| Product Number | 899645-TISP4S160M3BJR-S |
| Product Name | TVS - TVS - Thyristors - TISP4S160M3BJR-S |
| Package Type | DO-214AA, SMB |