Bourns, Inc. TVS - TVS - Thyristors - TISP4S098M3BJR-S TISP4S098M3BJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 899644-TISP4S098M3BJ R-S Features: 75V Off-State Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4S Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: TISP4S098M3BJR-STR, TISP4S098M3BJR-SDKR, TISP4S098M3BJR-SCT, TISP4S098M3BJRS
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 899644-TISP4S098M3BJ R-S Features: 75V Off-State Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4S Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: TISP4S098M3BJR-STR, TISP4S098M3BJR-SDKR, TISP4S098M3BJR-SCT, TISP4S098M3BJRS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4S098M3BJR-S - 899644-TISP4S098M3BJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4S098M3BJR-S
899644-TISP4S098M3BJR-S
TVS - TVS - Thyristors - TISP4S098M3BJR-S 899644-TISP4S098M3BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 899644-TISP4S098M3BJ R-S Features: 75V Off-State Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4S Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: TISP4S098M3BJR-STR, TISP4S098M3BJR-SDKR, TISP4S098M3BJR-SCT, TISP4S098M3BJRS

Manufacturer: Bourns Inc.
Win Source Part Number: 899644-TISP4S098M3BJR-S
Features: 75V Off-State Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TISP4S
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: TISP4S098M3BJR-STR, TISP4S098M3BJR-SDKR, TISP4S098M3BJR-SCT, TISP4S098M3BJRS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 899644-TISP4S098M3BJR-S
Product Name TVS - TVS - Thyristors - TISP4S098M3BJR-S
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B524SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - BRT12F-X007 - 864616-BRT12F-X007 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details