Bourns, Inc. TVS - TVS - Thyristors - TISP4S088M3BJR-S TISP4S088M3BJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 899643-TISP4S088M3BJ R-S Features: 65V Off-State Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4S Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: TISP4S088M3BJRS, TISP4S088M3BJR-SCT, TISP4S088M3BJR-SDKR, TISP4S088M3BJR-STR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 899643-TISP4S088M3BJ R-S Features: 65V Off-State Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4S Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: TISP4S088M3BJRS, TISP4S088M3BJR-SCT, TISP4S088M3BJR-SDKR, TISP4S088M3BJR-STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4S088M3BJR-S - 899643-TISP4S088M3BJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4S088M3BJR-S
899643-TISP4S088M3BJR-S
TVS - TVS - Thyristors - TISP4S088M3BJR-S 899643-TISP4S088M3BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 899643-TISP4S088M3BJ R-S Features: 65V Off-State Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4S Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: TISP4S088M3BJRS, TISP4S088M3BJR-SCT, TISP4S088M3BJR-SDKR, TISP4S088M3BJR-STR

Manufacturer: Bourns Inc.
Win Source Part Number: 899643-TISP4S088M3BJR-S
Features: 65V Off-State Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TISP4S
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: TISP4S088M3BJRS, TISP4S088M3BJR-SCT, TISP4S088M3BJR-SDKR, TISP4S088M3BJR-STR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 899643-TISP4S088M3BJR-S
Product Name TVS - TVS - Thyristors - TISP4S088M3BJR-S
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T560N18TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Thyristor Module, 1.2Kv, 0.05A, Module; Scr Module Type Sensata/crydom - 73M3265 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers
Triacs - MAC12D - 925108-MAC12D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details