Bourns, Inc. TVS - TVS - Thyristors - TISP4G024L1WR-S TISP4G024L1WR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 899640-TISP4G024L1WR -S Features: 24V Off-State 30 A Ipp TVS Thyristor SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4G Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: TISP4G024L1WR-STR, TISP4G024L1WR-SDKR, TISP4G024L1WR-SCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 899640-TISP4G024L1WR -S Features: 24V Off-State 30 A Ipp TVS Thyristor SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4G Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: TISP4G024L1WR-STR, TISP4G024L1WR-SDKR, TISP4G024L1WR-SCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4G024L1WR-S - 899640-TISP4G024L1WR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4G024L1WR-S
899640-TISP4G024L1WR-S
TVS - TVS - Thyristors - TISP4G024L1WR-S 899640-TISP4G024L1WR-S
Manufacturer: Bourns Inc. Win Source Part Number: 899640-TISP4G024L1WR -S Features: 24V Off-State 30 A Ipp TVS Thyristor SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4G Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: TISP4G024L1WR-STR, TISP4G024L1WR-SDKR, TISP4G024L1WR-SCT

Manufacturer: Bourns Inc.
Win Source Part Number: 899640-TISP4G024L1WR-S
Features: 24V Off-State 30 A Ipp TVS Thyristor SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TISP4G
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: TISP4G024L1WR-STR, TISP4G024L1WR-SDKR, TISP4G024L1WR-SCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 899640-TISP4G024L1WR-S
Product Name TVS - TVS - Thyristors - TISP4G024L1WR-S
Package Type SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T470N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1600 volts
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details