Bourns, Inc. TVS - TVS - Thyristors - TISP4290H3BJR-S TISP4290H3BJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 802047-TISP4290H3BJR -S Packaging: Reel Mounting Style: SMD Capacitance: 62pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 290V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Manufacturer Package: DO-214AA, SMB Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TISP4290
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 802047-TISP4290H3BJR -S Packaging: Reel Mounting Style: SMD Capacitance: 62pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 290V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Manufacturer Package: DO-214AA, SMB Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TISP4290
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4290H3BJR-S - 802047-TISP4290H3BJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4290H3BJR-S
802047-TISP4290H3BJR-S
TVS - TVS - Thyristors - TISP4290H3BJR-S 802047-TISP4290H3BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 802047-TISP4290H3BJR -S Packaging: Reel Mounting Style: SMD Capacitance: 62pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 290V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Manufacturer Package: DO-214AA, SMB Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TISP4290

Manufacturer: Bourns Inc.
Win Source Part Number: 802047-TISP4290H3BJR-S
Packaging: Reel
Mounting Style: SMD
Capacitance: 62pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Voltage - Off State: 220V
Voltage - Breakover: 290V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 300A
Current - Hold (Ih): 150mA
Manufacturer Package: DO-214AA, SMB
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TISP4290

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 802047-TISP4290H3BJR-S
Product Name TVS - TVS - Thyristors - TISP4290H3BJR-S
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B541SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Thyristor Discs - T3710N06TOF VT - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T10035-1
Standards and Certifications RoHS
VDRM 600 volts
View Details
2 suppliers
Optoisolators - Triac, SCR Output - FODM3052R2V - 872192-FODM3052R2V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details