Bourns, Inc. TVS - TVS - Thyristors - TISP4290F3DR-S TISP4290F3DR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 796807-TISP4290F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 95pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 290V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP4290F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TSI220B1RL; TSI220B1; TISP4290F3D-S; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 796807-TISP4290F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 95pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 290V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP4290F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TSI220B1RL; TSI220B1; TISP4290F3D-S; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4290F3DR-S - 796807-TISP4290F3DR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4290F3DR-S
796807-TISP4290F3DR-S
TVS - TVS - Thyristors - TISP4290F3DR-S 796807-TISP4290F3DR-S
Manufacturer: Bourns Inc. Win Source Part Number: 796807-TISP4290F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 95pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 290V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP4290F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TSI220B1RL; TSI220B1; TISP4290F3D-S; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796807-TISP4290F3DR-S
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 95pF
Current - Peak Pulse (10/1000μs): 35A
Number of Elements: 1
Voltage - Off State: 220V
Voltage - Breakover: 290V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 120A
Current - Hold (Ih): 150mA
Family Name: TISP4290F3
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TSI220B1RL; TSI220B1; TISP4290F3D-S;
Introduction Date: January 21, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4290F3DR-S
Thyristor Surge Protection Devices (TSPD) TISP4290F3DR-S
Thyristor Surge Protection Devices (TSPD) PROTECTOR - SINGLE BIDIRECTIONAL

Thyristor Surge Protection Devices (TSPD) PROTECTOR - SINGLE BIDIRECTIONAL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 796807-TISP4290F3DR-S TISP4290F3DR-S
Product Name TVS - TVS - Thyristors - TISP4290F3DR-S Thyristor Surge Protection Devices (TSPD)
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
M50 Series High Surge Current Rectifiers - M5010021F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 5200 volts
View Details