Bourns, Inc. TVS - TVS - Thyristors - TISP4200M3AJR-S TISP4200M3AJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107333-TISP4200M3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 62pF Number of Elements: 1 Voltage - Off State: 155V Voltage - Breakover: 200V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107333-TISP4200M3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 62pF Number of Elements: 1 Voltage - Off State: 155V Voltage - Breakover: 200V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4200M3AJR-S - 1107333-TISP4200M3AJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4200M3AJR-S
1107333-TISP4200M3AJR-S
TVS - TVS - Thyristors - TISP4200M3AJR-S 1107333-TISP4200M3AJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1107333-TISP4200M3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 62pF Number of Elements: 1 Voltage - Off State: 155V Voltage - Breakover: 200V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1107333-TISP4200M3AJR-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 62pF
Number of Elements: 1
Voltage - Off State: 155V
Voltage - Breakover: 200V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 220A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4200M3AJR-S
Thyristor Surge Protection Devices (TSPD) TISP4200M3AJR-S
Thyristor Surge Protection Devices (TSPD) BIDIRECTIONAL PRTCTR 155volts

Thyristor Surge Protection Devices (TSPD) BIDIRECTIONAL PRTCTR 155volts

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1107333-TISP4200M3AJR-S TISP4200M3AJR-S
Product Name TVS - TVS - Thyristors - TISP4200M3AJR-S Thyristor Surge Protection Devices (TSPD)
VDRM 155 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details