The TISP4165M3BJR-S is a bidirectional thyristor overvoltage protector designed to limit overvoltages on telephone lines, typically caused by AC power disturbances or lightning. It features a repetitive peak off-state voltage of ±135V and can handle a non-repetitive peak on-state pulse current of up to 220A. The device is housed in a DO-214AA (SMBJ) package suitable for surface mounting and is supplied in embossed tape reel packaging. It is UL recognized and complies with various international surge standards, including ITU-T K.20/21/44/45. The TISP4165M3BJR-S is part of a series that offers multiple voltage variants, ensuring compatibility with various telecommunication equipment. The device operates effectively within a temperature range of -40°C to +150°C and has a low differential capacitance of 39 pF maximum, making it suitable for high-speed applications.
Manufacturer: Bourns Inc.
Win Source Part Number: 936521-TISP4165M3BJR
Features: 135V Off-State 220 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Family Name: TISP4165
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8541.30.0080
Thyristor Surge Protection Devices (TSPD) BI-DIRECTIONL PRTCTR 135volts
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Thyristors | Thyristors |
| Product Number | 936521-TISP4165M3BJR-S | TISP4165M3BJR-S |
| Product Name | TVS - TVS - Thyristors - TISP4165M3BJR-S | Thyristor Surge Protection Devices (TSPD) |
| Package Type | DO-214AA, SMB |