Bourns, Inc. TVS - TVS - Thyristors - TISP4165H3BJR-S TISP4165H3BJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 936520-TISP4165H3BJR -S Features: 135V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: TISP4165 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8541.30.0080 Other Part Number: TISP4165H3BJR-SDKR, TISP4165H3BJR-SCT, TISP4165H3BJR-STR, TISP4165H3BJR-S-ND, TISP4165H3BJRS
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 936520-TISP4165H3BJR -S Features: 135V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: TISP4165 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8541.30.0080 Other Part Number: TISP4165H3BJR-SDKR, TISP4165H3BJR-SCT, TISP4165H3BJR-STR, TISP4165H3BJR-S-ND, TISP4165H3BJRS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4165H3BJR-S - 936520-TISP4165H3BJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4165H3BJR-S
936520-TISP4165H3BJR-S
TVS - TVS - Thyristors - TISP4165H3BJR-S 936520-TISP4165H3BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 936520-TISP4165H3BJR -S Features: 135V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Family Name: TISP4165 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8541.30.0080 Other Part Number: TISP4165H3BJR-SDKR, TISP4165H3BJR-SCT, TISP4165H3BJR-STR, TISP4165H3BJR-S-ND, TISP4165H3BJRS

Manufacturer: Bourns Inc.
Win Source Part Number: 936520-TISP4165H3BJR-S
Features: 135V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Family Name: TISP4165
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8541.30.0080
Other Part Number: TISP4165H3BJR-SDKR, TISP4165H3BJR-SCT, TISP4165H3BJR-STR, TISP4165H3BJR-S-ND, TISP4165H3BJRS

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4165H3BJR-S
Thyristor Surge Protection Devices (TSPD) TISP4165H3BJR-S
Thyristor Surge Protection Devices (TSPD) 135V(DRM) 500A(IPP)165V(BO)

Thyristor Surge Protection Devices (TSPD) 135V(DRM) 500A(IPP)165V(BO)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 936520-TISP4165H3BJR-S TISP4165H3BJR-S
Product Name TVS - TVS - Thyristors - TISP4165H3BJR-S Thyristor Surge Protection Devices (TSPD)
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B571-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD122N24KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2400 volts
View Details
Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details