Bourns, Inc. Electronic Wholesale - TISP4125M3BJR TISP4125M3BJR

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267501-TISP4125M3BJ R Packaging: Tape and Reel Mounting Style: SMD Capacitance: 67pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 100V Voltage - Breakover: 125V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: TISP4125 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267501-TISP4125M3BJ R Packaging: Tape and Reel Mounting Style: SMD Capacitance: 67pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 100V Voltage - Breakover: 125V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: TISP4125 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TISP4125M3BJR - 1267501-TISP4125M3BJR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TISP4125M3BJR
1267501-TISP4125M3BJR
Electronic Wholesale - TISP4125M3BJR 1267501-TISP4125M3BJR
Manufacturer: Bourns Inc. Win Source Part Number: 1267501-TISP4125M3BJ R Packaging: Tape and Reel Mounting Style: SMD Capacitance: 67pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 100V Voltage - Breakover: 125V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 220A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: TISP4125 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1267501-TISP4125M3BJR
Packaging: Tape and Reel
Mounting Style: SMD
Capacitance: 67pF
Current - Peak Pulse (10/1000μs): 50A
Number of Elements: 1
Voltage - Off State: 100V
Voltage - Breakover: 125V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 220A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: TISP4125
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Thyristors - TISP4125M3BJR-ND - DigiKey
Thief River Falls, MN, United States
100V Off-State 220A Ipp TVS Thyristor DO-214AA, SMB

100V Off-State 220A Ipp TVS Thyristor DO-214AA, SMB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1267501-TISP4125M3BJR TISP4125M3BJR-ND
Product Name Electronic Wholesale - TISP4125M3BJR Thyristors
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD Surface Mount Technology (SMT / SMD); DO-214AA (SMB)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
 - PESD3V3Z1BZFYL - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD113-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details