Bourns, Inc. TVS - TVS - Thyristors - TISP4125L3AJR-S TISP4125L3AJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107324-TISP4125L3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 48pF Number of Elements: 1 Voltage - Off State: 100V Voltage - Breakover: 125V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107324-TISP4125L3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 48pF Number of Elements: 1 Voltage - Off State: 100V Voltage - Breakover: 125V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4125L3AJR-S - 1107324-TISP4125L3AJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4125L3AJR-S
1107324-TISP4125L3AJR-S
TVS - TVS - Thyristors - TISP4125L3AJR-S 1107324-TISP4125L3AJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1107324-TISP4125L3AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 48pF Number of Elements: 1 Voltage - Off State: 100V Voltage - Breakover: 125V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1107324-TISP4125L3AJR-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 48pF
Number of Elements: 1
Voltage - Off State: 100V
Voltage - Breakover: 125V
Current - Peak Pulse (8/20μs): 100A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 30A
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4125L3AJR-S
Thyristor Surge Protection Devices (TSPD) TISP4125L3AJR-S
Thyristor Surge Protection Devices (TSPD) BIDIRECTIONAL PRTCTR 100volts

Thyristor Surge Protection Devices (TSPD) BIDIRECTIONAL PRTCTR 100volts

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1107324-TISP4125L3AJR-S TISP4125L3AJR-S
Product Name TVS - TVS - Thyristors - TISP4125L3AJR-S Thyristor Surge Protection Devices (TSPD)
VDRM 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B562-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T940N18TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details