Bourns, Inc. TVS - TVS - Thyristors - TISP4125F3SL TISP4125F3SL

Description
Manufacturer: Power Innovations Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228010-TISP4125F3SL Current Rating: 5 A Hold Current: 150 mA Categories: TVS - Thyristors Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Power Innovations Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228010-TISP4125F3SL Current Rating: 5 A Hold Current: 150 mA Categories: TVS - Thyristors Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4125F3SL - 1228010-TISP4125F3SL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4125F3SL
1228010-TISP4125F3SL
TVS - TVS - Thyristors - TISP4125F3SL 1228010-TISP4125F3SL
Manufacturer: Power Innovations Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228010-TISP4125F3SL Current Rating: 5 A Hold Current: 150 mA Categories: TVS - Thyristors Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Power Innovations Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228010-TISP4125F3SL
Current Rating: 5 A
Hold Current: 150 mA
Categories: TVS - Thyristors
Case / Package: SIP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1228010-TISP4125F3SL
Product Name TVS - TVS - Thyristors - TISP4125F3SL
Package Type SIP
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details