The TISP4115M3BJR-S is a bidirectional thyristor overvoltage protector designed to limit overvoltages on telephone lines, typically caused by AC power system disturbances or lightning strikes. It features a repetitive peak off-state voltage of ±90V and can handle a non-repetitive peak on-state pulse current of up to 220A. The device is housed in a DO-214AA (SMBJ) package suitable for surface mounting and is supplied in embossed tape reel packaging. It is rated for a maximum junction temperature of 150°C and has a low differential capacitance of 39 pF maximum. The TISP4115M3BJR-S is UL recognized and complies with various international surge standards, making it suitable for protecting 2-wire telecommunication equipment. The product is part of a series that includes multiple voltage variants, allowing for flexibility in application.
Manufacturer: Bourns Inc.
Win Source Part Number: 899620-TISP4115M3BJR
Features: 90V Off-State 220 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Family Name: TISP4115
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8541.30.0080
| Win Source Electronics | |
|---|---|
| Product Category | Thyristors |
| Product Number | 899620-TISP4115M3BJR-S |
| Product Name | TVS - TVS - Thyristors - TISP4115M3BJR-S |
| Package Type | DO-214AA, SMB |