Manufacturer: Bourns Inc.
Win Source Part Number: 1267496-TISP3380F3DR
Packaging: Reel - TR
Package: 8-CSOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 45pF
Current - Peak Pulse (10/1000μs): 35A
Number of Elements: 2
Voltage - Off State: 270V
Voltage - Breakover: 380V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 120A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Alternative Parts (Cross-Reference): THBT27011DRL; THBT27011D; TISP3380F3DR;
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Thyristors |
| Product Number | 1267496-TISP3380F3DR-S |
| Product Name | TVS - TVS - Thyristors - TISP3380F3DR-S |
| Package Type | 8-CSOIC (0.154", 3.90mm Width) |