Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099343-TISP3250T3BJ
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 3
Hold Current: 150 mA
Categories: OEM Parts(T-Z)
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099343-TISP3250T3BJR-S |
| Product Name | OEM Parts - OEM Parts (T - Z) - TISP3250T3BJR-S |