Manufacturer: Bourns Inc.
Win Source Part Number: 1267494-TISP3250H3SL
Packaging: Tube
Mounting Style: Through Hole
Capacitance: 62pF
Current - Peak Pulse (10/1000μs): 100A
Voltage - Off State: 190V
Voltage - Breakover: 250V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 300A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Radial - 3 Leads
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | Thyristors |
| Product Number | 1267494-TISP3250H3SL |
| Product Name | TVS - TVS - Thyristors - TISP3250H3SL |
| Package Type | Radial - 3 Leads |