Bourns, Inc. TVS - TVS - Thyristors - TISP3150F3DR-S TISP3150F3DR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 796803-TISP3150F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 95pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 3 Voltage - Off State: 120V Voltage - Breakover: 150V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP3150F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TCP120E; THBT15011D; TPI12011NRL; TPI12011N; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 796803-TISP3150F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 95pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 3 Voltage - Off State: 120V Voltage - Breakover: 150V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP3150F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TCP120E; THBT15011D; TPI12011NRL; TPI12011N; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP3150F3DR-S - 796803-TISP3150F3DR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP3150F3DR-S
796803-TISP3150F3DR-S
TVS - TVS - Thyristors - TISP3150F3DR-S 796803-TISP3150F3DR-S
Manufacturer: Bourns Inc. Win Source Part Number: 796803-TISP3150F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 95pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 3 Voltage - Off State: 120V Voltage - Breakover: 150V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP3150F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TCP120E; THBT15011D; TPI12011NRL; TPI12011N; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796803-TISP3150F3DR-S
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 95pF
Current - Peak Pulse (10/1000μs): 35A
Number of Elements: 3
Voltage - Off State: 120V
Voltage - Breakover: 150V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 120A
Current - Hold (Ih): 150mA
Family Name: TISP3150F3
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TCP120E; THBT15011D; TPI12011NRL; TPI12011N;
Introduction Date: January 21, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 796803-TISP3150F3DR-S
Product Name TVS - TVS - Thyristors - TISP3150F3DR-S
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T640N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details
Thyristor Diode Module, 600V, 25A; Scr Module Type Sensata/crydom - 73M3260 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
4 suppliers