Bourns, Inc. TVS - TVS - Thyristors - TISP3082F3DR TISP3082F3DR

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267489-TISP3082F3DR Packaging: Tape and Reel Mounting Style: SMD Capacitance: 85pF Current - Peak Pulse (10/1000μs): 35A Voltage - Off State: 66V Voltage - Breakover: 82V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: TISP3082 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267489-TISP3082F3DR Packaging: Tape and Reel Mounting Style: SMD Capacitance: 85pF Current - Peak Pulse (10/1000μs): 35A Voltage - Off State: 66V Voltage - Breakover: 82V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: TISP3082 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP3082F3DR - 1267489-TISP3082F3DR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP3082F3DR
1267489-TISP3082F3DR
TVS - TVS - Thyristors - TISP3082F3DR 1267489-TISP3082F3DR
Manufacturer: Bourns Inc. Win Source Part Number: 1267489-TISP3082F3DR Packaging: Tape and Reel Mounting Style: SMD Capacitance: 85pF Current - Peak Pulse (10/1000μs): 35A Voltage - Off State: 66V Voltage - Breakover: 82V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: TISP3082 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1267489-TISP3082F3DR
Packaging: Tape and Reel
Mounting Style: SMD
Capacitance: 85pF
Current - Peak Pulse (10/1000μs): 35A
Voltage - Off State: 66V
Voltage - Breakover: 82V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 70A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: TISP3082
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1267489-TISP3082F3DR
Product Name TVS - TVS - Thyristors - TISP3082F3DR
Package Type 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 50RIA60M - 1128996-50RIA60M - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F18107SD1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details