Bourns, Inc. TVS - TVS - Thyristors - TISP2290-S TISP2290-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 796801-TISP2290-S Packaging: Reel package Mounting Style: Through Hole Package: TO-220-3 Capacitance: 200pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 3 Voltage - Off State: 200V Voltage - Breakover: 290V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: TISP2290 Categories: Circuit Protection Introduction Date: November 19, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 796801-TISP2290-S Packaging: Reel package Mounting Style: Through Hole Package: TO-220-3 Capacitance: 200pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 3 Voltage - Off State: 200V Voltage - Breakover: 290V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: TISP2290 Categories: Circuit Protection Introduction Date: November 19, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP2290-S - 796801-TISP2290-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP2290-S
796801-TISP2290-S
TVS - TVS - Thyristors - TISP2290-S 796801-TISP2290-S
Manufacturer: Bourns Inc. Win Source Part Number: 796801-TISP2290-S Packaging: Reel package Mounting Style: Through Hole Package: TO-220-3 Capacitance: 200pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 3 Voltage - Off State: 200V Voltage - Breakover: 290V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: TISP2290 Categories: Circuit Protection Introduction Date: November 19, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796801-TISP2290-S
Packaging: Reel package
Mounting Style: Through Hole
Package: TO-220-3
Capacitance: 200pF
Current - Peak Pulse (10/1000μs): 50A
Number of Elements: 3
Voltage - Off State: 200V
Voltage - Breakover: 290V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Family Name: TISP2290
Categories: Circuit Protection
Introduction Date: November 19, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 796801-TISP2290-S
Product Name TVS - TVS - Thyristors - TISP2290-S
Package Type TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B613-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details