Bourns, Inc. Single Bipolar Transistors TIPL760C-S

Description
Bipolar (BJT) Transistor NPN - Darlington 550V 4A 12MHz 75W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 550V 4A 12MHz 75W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIPL760C-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIPL760C-S-ND
Single Bipolar Transistors TIPL760C-S-ND
Bipolar (BJT) Transistor NPN - Darlington 550V 4A 12MHz 75W Through Hole TO-220

Bipolar (BJT) Transistor NPN - Darlington 550V 4A 12MHz 75W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIPL760C-S - 796795-TIPL760C-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIPL760C-S
796795-TIPL760C-S
TRANSISTORS - Transistors (BJT) - Single - TIPL760C-S 796795-TIPL760C-S
Manufacturer: Bourns Inc. Win Source Part Number: 796795-TIPL760C-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 75W Transistor Type: NPN - Darlington Frequency - Transition: 12MHz Part Status: Obsolete(EOL) Family Name: TIPL760 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 550V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 400μA, 2A Current - Collector Cutoff (Maximum): 50μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 500mA, 5V Alternative Parts (Cross-Reference): BUL310; BUL39D; FJP5021OV; FJP5021RV_NL; Introduction Date: May 23, 1993 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796795-TIPL760C-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 75W
Transistor Type: NPN - Darlington
Frequency - Transition: 12MHz
Part Status: Obsolete(EOL)
Family Name: TIPL760
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 550V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 400μA, 2A
Current - Collector Cutoff (Maximum): 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 500mA, 5V
Alternative Parts (Cross-Reference): BUL310; BUL39D; FJP5021OV; FJP5021RV_NL;
Introduction Date: May 23, 1993
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIPL760C-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIPL760C-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIPL760C-S
TRANS NPN DARL 550V 4A TO220

TRANS NPN DARL 550V 4A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number TIPL760C-S-ND 796795-TIPL760C-S TIPL760C-S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIPL760C-S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 0.0500 milliamps 4000 milliamps
Power Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219935 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
50V SOT23 Bipolar Transistor - 292-BCR148E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
7 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ASW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323
View Details
3 suppliers