Bipolar (BJT) Transistor PNP 100V 6A 2W Through Hole TO-220
TRANS PNP 100V 6A TO220 Product overview: TIP42C-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP42C-S can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 796793-TIP42C-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: PNP
Part Status: Obsolete(EOL)
Family Name: TIP42C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 600mA, 6A
Current - Collector Cutoff (Maximum): 700μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 3A, 4V
Alternative Parts (Cross-Reference): BD802; TIP42C; TIP42C SL PBFREE;
Introduction Date: May 23, 1993
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
TRANS PNP 100V 6A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TIP42C-S-ND | 276-TIP42C-S | 796793-TIP42C-S | TIP42C-S |
| Product Name | Single Bipolar Transistors | 100V 6A TO220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP42C-S | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; SOT3 | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| VCEO | 100 volts | 100 volts |