Bourns, Inc. Transient Blocking Unit, 100A; Suppressor Type Bourns TBU-PL050-100-WH

Description
TRANSIENT BLOCKING UNIT, 100A; Suppressor Type:Transient Voltage; Peak Surge Current:100A; Product Range:TBU-PL Series; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8; Operating Voltage:-20V; Output Current:700µA RoHS Compliant: Yes
Datasheet
Description
TRANSIENT BLOCKING UNIT, 100A; Suppressor Type:Transient Voltage; Peak Surge Current:100A; Product Range:TBU-PL Series; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8; Operating Voltage:-20V; Output Current:700µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient Blocking Unit, 100A; Suppressor Type Bourns - 78R6337 - Newark, An Avnet Company
Chicago, IL, United States
Transient Blocking Unit, 100A; Suppressor Type Bourns
78R6337
Transient Blocking Unit, 100A; Suppressor Type Bourns 78R6337
TRANSIENT BLOCKING UNIT, 100A; Suppressor Type:Transient Voltage; Peak Surge Current:100A; Product Range:TBU-PL Series; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8; Operating Voltage:-20V; Output Current:700µA RoHS Compliant: Yes

TRANSIENT BLOCKING UNIT, 100A; Suppressor Type:Transient Voltage; Peak Surge Current:100A; Product Range:TBU-PL Series; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8; Operating Voltage:-20V; Output Current:700µA RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Blocking Unit, 100A; Series Bourns - 78R6338 - Newark, An Avnet Company
Chicago, IL, United States
Transient Blocking Unit, 100A; Series Bourns
78R6338
Transient Blocking Unit, 100A; Series Bourns 78R6338
TRANSIENT BLOCKING UNIT, 100A; Series:TBU-PL; Suppressor Type:Transient Voltage; Voltage Rating:300V; Output Current:700µA; Peak Surge Current:100A; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8 RoHS Compliant: Yes

TRANSIENT BLOCKING UNIT, 100A; Series:TBU-PL; Suppressor Type:Transient Voltage; Voltage Rating:300V; Output Current:700µA; Peak Surge Current:100A; Diode Case Style:DFN; Diode Type:Low Capacitance; No. of Pins:8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78R6337
Product Name Transient Blocking Unit, 100A; Suppressor Type Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
TVS Diodes - 1221215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
3-Phase Bridges - FXS3BR4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 2000 mA
VR 400 volts
View Details
Diode and Rectifier - 284-SMP1321-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details