Bourns, Inc. High-Speed Protector Ic, 425Vac, Smd; Suppressor Type Bourns TBU-CA085-500-WH

Description
HIGH-SPEED PROTECTOR IC, 425VAC, SMD; Suppressor Type:High Speed Surge Protector IC; No. of Poles:1 Pole; Peak Surge Current:-; Continuing Operating Voltage Max:425VAC; Suppressor Mounting:PCB - Surface Mount; Diode Case Style:DFN RoHS Compliant: Yes
Datasheet
Description
HIGH-SPEED PROTECTOR IC, 425VAC, SMD; Suppressor Type:High Speed Surge Protector IC; No. of Poles:1 Pole; Peak Surge Current:-; Continuing Operating Voltage Max:425VAC; Suppressor Mounting:PCB - Surface Mount; Diode Case Style:DFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed Protector Ic, 425Vac, Smd; Suppressor Type Bourns - 83R7189 - Newark, An Avnet Company
Chicago, IL, United States
High-Speed Protector Ic, 425Vac, Smd; Suppressor Type Bourns
83R7189
High-Speed Protector Ic, 425Vac, Smd; Suppressor Type Bourns 83R7189
HIGH-SPEED PROTECTOR IC, 425VAC, SMD; Suppressor Type:High Speed Surge Protector IC; No. of Poles:1 Pole; Peak Surge Current:-; Continuing Operating Voltage Max:425VAC; Suppressor Mounting:PCB - Surface Mount; Diode Case Style:DFN RoHS Compliant: Yes

HIGH-SPEED PROTECTOR IC, 425VAC, SMD; Suppressor Type:High Speed Surge Protector IC; No. of Poles:1 Pole; Peak Surge Current:-; Continuing Operating Voltage Max:425VAC; Suppressor Mounting:PCB - Surface Mount; Diode Case Style:DFN RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Blocking Unit; Suppressor Type Bourns - 83R7188 - Newark, An Avnet Company
Chicago, IL, United States
Transient Blocking Unit; Suppressor Type Bourns
83R7188
Transient Blocking Unit; Suppressor Type Bourns 83R7188
TRANSIENT BLOCKING UNIT; Suppressor Type:Data Line; Peak Surge Current:-; Product Range:TBU-CA Series; Diode Case Style:DFN; Diode Type:ESD Protection; Operating Voltage:850V; Response Time:1µs; Voltage Rating:850V RoHS Compliant: Yes

TRANSIENT BLOCKING UNIT; Suppressor Type:Data Line; Peak Surge Current:-; Product Range:TBU-CA Series; Diode Case Style:DFN; Diode Type:ESD Protection; Operating Voltage:850V; Response Time:1µs; Voltage Rating:850V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 83R7189 83R7188
Product Name High-Speed Protector Ic, 425Vac, Smd; Suppressor Type Bourns Transient Blocking Unit; Suppressor Type Bourns
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Silicon Beamless Schottky Diodes—Pairs and Quads - DMF3929-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
4 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - Z20FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details