Bourns, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) ST-0840-BLB-STD

Description
Win Source Part Number: 1301890-ST-0840-BLB- STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Sparctube™ ST-0840 Package: Bulk Standard Package: 1,000 Tolerance: ±12% Voltage - DC Spark Over (Nom): 840 V Number of Poles: 2 Fail Short: No Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: ST-0840 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1301890-ST-0840-BLB- STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Sparctube™ ST-0840 Package: Bulk Standard Package: 1,000 Tolerance: ±12% Voltage - DC Spark Over (Nom): 840 V Number of Poles: 2 Fail Short: No Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: ST-0840 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301890-ST-0840-BLB-STD
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301890-ST-0840-BLB-STD
Win Source Part Number: 1301890-ST-0840-BLB- STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Sparctube™ ST-0840 Package: Bulk Standard Package: 1,000 Tolerance: ±12% Voltage - DC Spark Over (Nom): 840 V Number of Poles: 2 Fail Short: No Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: ST-0840 Product Status: Obsolete

Win Source Part Number: 1301890-ST-0840-BLB-STD
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: Sparctube™ ST-0840
Package: Bulk
Standard Package: 1,000
Tolerance: ±12%
Voltage - DC Spark Over (Nom): 840 V
Number of Poles: 2
Fail Short: No
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Base Product Number: ST-0840
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 1301890-ST-0840-BLB-STD
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031073 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Two Terminal Mini Gas Plasma Arresters - CG5230LS - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 276 volts
View Details
2 suppliers
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details