EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X2180S102

Description
Gas Discharge Tube 1400V 10000A (10kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 1400V 10000A (10kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-4270-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-4270-ND
Gas Discharge Tube Arresters (GDT) 495-4270-ND
Gas Discharge Tube 1400V 10000A (10kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 1400V 10000A (10kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2P, 2.1Kv; Product Range Epcos - 26H1894 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 2.1Kv; Product Range Epcos
26H1894
Gas Discharge Tube, 2P, 2.1Kv; Product Range Epcos 26H1894
GAS DISCHARGE TUBE, 2P, 2.1kV; Product Range:A71H14X Series; DC Breakover Voltage:1.4kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:2.1kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 2.1kV; Product Range:A71H14X Series; DC Breakover Voltage:1.4kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:2.1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-4270-ND 26H1894
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 2.1Kv; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839361 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Discharge Tube Arresters (GDT) - 2027-07-BT1-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - 495-76517-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
View Details
3 suppliers