FIXED IND 6.2UH 4.2A 36 MOHM SMD Product overview: SRU8045A-6R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2UH, 4.2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2UH, 4.2A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8045A-6R2Y can be used for catalog matching and distributor lookup.
6.2µH Shielded Wirewound Inductor 4.2A 36mOhm Max 4-SMD
6.2µH Shielded Wirewound Inductor 4.2A 36mOhm Max 4-SMD
Win Source Part Number: 1272971-SRU8045A-6R2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU8045A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.2 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 23MHz
Package / Case: 4-SMD
DC Resistance (DCR): 36mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU8045A-6R2YTR,SRU8
Base Product Number: SRU8045A
Current - Saturation (Isat): 3.8A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRU8045A-6R2Y | SRU8045A-6R2YCT-ND | 1272971-SRU8045A-6R2Y |
| Product Name | SMD 6.2UH 4.2A 36 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 6.2 microH | 6.2 microH |