Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU8043-2R2Y

Description
Win Source Part Number: 984736-SRU8043-2R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU8043 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.181" (4.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 15 @ 7.96MHz Frequency - Self Resonant: 65MHz Package / Case: Nonstandard DC Resistance (DCR): 11.2mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU8043-2R2Y-ND,-SRU 8043-2R2YTR,SRU8043- 2R2YTR,-SRU8043-2R2Y CT,SRU8043-2R2YCT Base Product Number: SRU8043 Current - Saturation (Isat): 5.2A
Request a Quote Datasheet
Description
Win Source Part Number: 984736-SRU8043-2R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU8043 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.181" (4.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 15 @ 7.96MHz Frequency - Self Resonant: 65MHz Package / Case: Nonstandard DC Resistance (DCR): 11.2mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU8043-2R2Y-ND,-SRU 8043-2R2YTR,SRU8043- 2R2YTR,-SRU8043-2R2Y CT,SRU8043-2R2YCT Base Product Number: SRU8043 Current - Saturation (Isat): 5.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
984736-SRU8043-2R2Y
Inductors, Coils, Chokes - Fixed Inductors 984736-SRU8043-2R2Y
Win Source Part Number: 984736-SRU8043-2R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU8043 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.181" (4.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 15 @ 7.96MHz Frequency - Self Resonant: 65MHz Package / Case: Nonstandard DC Resistance (DCR): 11.2mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU8043-2R2Y-ND,-SRU 8043-2R2YTR,SRU8043- 2R2YTR,-SRU8043-2R2Y CT,SRU8043-2R2YCT Base Product Number: SRU8043 Current - Saturation (Isat): 5.2A

Win Source Part Number: 984736-SRU8043-2R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU8043
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.181" (4.60mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 15 @ 7.96MHz
Frequency - Self Resonant: 65MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11.2mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU8043-2R2Y-ND,-SRU8043-2R2YTR,SRU8043-2R2YTR,-SRU8043-2R2YCT,SRU8043-2R2YCT
Base Product Number: SRU8043
Current - Saturation (Isat): 5.2A

Buy Now Datasheet
2.2UH 5.4A 11.2MOHM Inductor and Choke - 71-SRU8043-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 5.4A 11.2MOHM Inductor and Choke
71-SRU8043-2R2Y
2.2UH 5.4A 11.2MOHM Inductor and Choke 71-SRU8043-2R2Y
FIXED IND 2.2UH 5.4A 11.2MOHM SM Product overview: SRU8043-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 5.4A, 11.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 5.4A, 11.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-2R2Y can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 5.4A 11.2MOHM SM Product overview: SRU8043-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 5.4A, 11.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 5.4A, 11.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRU8043-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU8043-2R2YTR-ND
Fixed Inductors 118-SRU8043-2R2YTR-ND
2.2µH Shielded Inductor 5.4A 11.2mOhm Nonstandard

2.2µH Shielded Inductor 5.4A 11.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU8043-2R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU8043-2R2YCT-ND
Fixed Inductors 118-SRU8043-2R2YCT-ND
2.2µH Shielded Inductor 5.4A 11.2mOhm Nonstandard

2.2µH Shielded Inductor 5.4A 11.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU8043-2R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU8043-2R2YDKR-ND
Fixed Inductors 118-SRU8043-2R2YDKR-ND
FIXED IND 2.2UH 5.4A 11.2 MOHM

FIXED IND 2.2UH 5.4A 11.2 MOHM

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 5.2A, Smd; Inductance Bourns - 09J3072 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 5.2A, Smd; Inductance Bourns
09J3072
Inductor, Shielded, 2.2Uh, 5.2A, Smd; Inductance Bourns 09J3072
INDUCTOR, SHIELDED, 2.2UH, 5.2A, SMD; Inductance:2.2µH; RMS Current (Irms):5.4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.2A; Product Range:SRU8043 Series; DC Resistance Max:0.0112ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 5.2A, SMD; Inductance:2.2µH; RMS Current (Irms):5.4A; Inductor Construction:Shielded; Saturation Current (Isat):5.2A; Product Range:SRU8043 Series; DC Resistance Max:0.0112ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 984736-SRU8043-2R2Y 71-SRU8043-2R2Y 118-SRU8043-2R2YTR-ND 09J3072
Product Name Inductors, Coils, Chokes - Fixed Inductors 2.2UH 5.4A 11.2MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 2.2Uh, 5.2A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details