FIXED IND 22UH 2.2A 72.5MOHM SMD Product overview: SRU8043-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.2A, 72.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.2A, 72.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-220Y can be used for catalog matching and distributor lookup.
22µH Shielded Inductor 2.2A 72.5mOhm Nonstandard
22µH Shielded Inductor 2.2A 72.5mOhm Nonstandard
22µH Shielded Inductor 2.2A 72.5mOhm Nonstandard
FIXED IND 22UH 2.2A 72.5MOHM SMD
POWER INDUCTOR, 22UH, 2.2A, SHIELDED; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 22UH, 1.7A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1808935 | 71-SRU8043-220Y | SRU8043-220YTR-ND | SRU8043-220Y | 99AC4441 | 02J3327 |
| Product Name | Surface Mount Inductors | SMD 22UH 2.2A 72.5MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Power Inductor, 22Uh, 2.2A, Shielded; Inductance Bourns | Inductor, Shielded, 22Uh, 1.7A, Smd, Full Reel; Inductance Bourns |
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | Smd | |||||
| Molded / Shielded | Shielded | Shielded | Shielded | Shielded | Shielded | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |