15µH Shielded Wirewound Inductor 2.7A 46mOhm Nonstandard
15µH Shielded Wirewound Inductor 2.7A 46mOhm Nonstandard
15µH Shielded Wirewound Inductor 2.7A 46mOhm Nonstandard
FIXED IND 15UH 2.7A 46 MOHM SMD Product overview: SRU8043-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.7A, 46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.7A, 46 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-150Y can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897569-SRU8043-150Y
Series: SRU8043
Operating Temperature Range: -40°C ~ 125°C
Features: 15 µH Shielded Wirewound Inductor 2.7 A 46mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRU8043
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRU8043-150YDKR, SRU8043-150YTR, SRU8043150Y, -SRU8043-150Y, -SRU8043-150YTR, SRU8043-150YCT, -SRU8043-150YCT
INDUCTOR, SHIELDED, 15UH, 2A, SMD; Inductance:15µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde
INDUCTOR, POWER, 15UH, 2.7A, 30%, FULL REEL; Inductance:15µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRU8043-150YTR-ND | 71-SRU8043-150Y | 897569-SRU8043-150Y | 09J3071 | 02J3325 |
| Product Name | Fixed Inductors | SMD 15UH 2.7A 46 MOHM Inductor and Choke | Fixed Inductors - SRU8043-150Y | Inductor, Shielded, 15Uh, 2A, Smd; Inductance Bourns | Inductor, Power, 15Uh, 2.7A, 30%, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Configuration | Fixed | ||||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |