6.8µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 2.8A 45mOhm Max Nonstandard
Surface Mount Power Inductor, AEC-Q200 SRU8028A Series, 6.8 H, 30%, Shielded, 0.045 ohm, 2.8 A
Surface Mount Power Inductor, AEC-Q200 SRU8028A Series, 6.8 H, 30%, Shielded, 0.045 ohm, 2.8 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRU8028A-6R8YCT-ND | 06X8163 | 87X9600 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Sru8028A Series, 6.8 H, 30%, Shielded, 0.045 Ohm, 2.8 A Bourns | Surface Mount Power Inductor, Aec-Q200 Sru8028A Series, 6.8 H, 30%, Shielded, 0.045 Ohm, 2.8 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) |