Bourns, Inc. Fixed Inductors SRU8028A-220Y

Description
22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU8028A-220YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028A-220YCT-ND
Fixed Inductors SRU8028A-220YCT-ND
22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU8028A-220YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028A-220YTR-ND
Fixed Inductors SRU8028A-220YTR-ND
22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU8028A-220YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028A-220YDKR-ND
Fixed Inductors SRU8028A-220YDKR-ND
22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 1.6A 130 MOHM Inductor and Choke - 71-SRU8028A-220Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.6A 130 MOHM Inductor and Choke
71-SRU8028A-220Y
SMD 22UH 1.6A 130 MOHM Inductor and Choke 71-SRU8028A-220Y
FIXED IND 22UH 1.6A 130 MOHM SMD Product overview: SRU8028A-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.6A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.6A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028A-220Y can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.6A 130 MOHM SMD Product overview: SRU8028A-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.6A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.6A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028A-220Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1157107-SRU8028A-220Y
Inductors, Coils, Chokes - Fixed Inductors 1157107-SRU8028A-220Y
Win Source Part Number: 1157107-SRU8028A-220 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU8028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 22 @ 2.52MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 130mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Alternative Parts (Cross-Reference): SRU8028A220Y; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU8028A-220YDKR,SRU 8028A-220YCT,SRU8028 A-220YTR,SRU8028A-22 0Y-ND Base Product Number: SRU8028A Current - Saturation (Isat): 1.5A

Win Source Part Number: 1157107-SRU8028A-220Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU8028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 22 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 130mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Alternative Parts (Cross-Reference): SRU8028A220Y;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU8028A-220YDKR,SRU8028A-220YCT,SRU8028A-220YTR,SRU8028A-220Y-ND
Base Product Number: SRU8028A
Current - Saturation (Isat): 1.5A

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sru8028A Series, 22 H, 30%, Shielded, 0.13 Ohm, 1.6 A Rohs Compliant Bourns - 87X9595 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sru8028A Series, 22 H, 30%, Shielded, 0.13 Ohm, 1.6 A Rohs Compliant Bourns
87X9595
Surface Mount Power Inductor, Aec-Q200 Sru8028A Series, 22 H, 30%, Shielded, 0.13 Ohm, 1.6 A Rohs Compliant Bourns 87X9595
Surface Mount Power Inductor, AEC-Q200 SRU8028A Series, 22 H, 30%, Shielded, 0.13 ohm, 1.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRU8028A Series, 22 H, 30%, Shielded, 0.13 ohm, 1.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU8028A-220YCT-ND 71-SRU8028A-220Y 1157107-SRU8028A-220Y 87X9595
Product Name Fixed Inductors SMD 22UH 1.6A 130 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sru8028A Series, 22 H, 30%, Shielded, 0.13 Ohm, 1.6 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8117-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers