The Win Source Electronics part number 960847-SRU8028-1R0Y is a fixed inductor from the SRU8028 series, designed for surface mount applications. It features an inductance of 1 µH with a tolerance of ±30%. The inductor has a maximum DC resistance of 10.1 mΩ and can handle a rated current of up to 7 A. Its self-resonant frequency is 66 MHz, and it exhibits a quality factor (Q) of 12 at a test frequency of 7.96 MHz. The operating temperature range is from -40 °C to +125 °C, making it suitable for various applications, including power supplies for portable communication equipment and camcorders. The inductor is shielded and constructed with a ferrite core, and it is packaged in reels of 1,500 units for efficient handling.
FIXED IND 1UH 7A 10.1 MOHM SMD Product overview: SRU8028-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7A, 10.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7A, 10.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028-1R0Y can be used for catalog matching and distributor lookup.
1µH Shielded Wirewound Inductor 7A 10.1mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 7A 10.1mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 7A 10.1mOhm Max Nonstandard
Win Source Part Number: 960847-SRU8028-1R0Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU8028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 7.96MHz
Frequency - Self Resonant: 66MHz
Package / Case: Nonstandard
DC Resistance (DCR): 10.1mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Alternative Parts (Cross-Reference): ASPI-8040S-1R0N-T; SRN8040-1R0Y; B1135AS-1R0N=P3; CLF7045T-1R0N-H; NS10145T1R0NNA; B1047AS-1R0N=P3; VLP8040T-1R0N;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRU8028-1R0YTR,1
Base Product Number: SRU8028
Current - Saturation (Isat): 5.5A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRU8028-1R0Y | 118-SRU8028-1R0YTR-ND | 960847-SRU8028-1R0Y |
| Product Name | SMD 1UH 7A 10.1 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 1 microH | 1 microH |