Bourns, Inc. SMD 4.7UH 2.2A 42 MOHM Inductor and Choke SRU6018-4R7Y

Description
FIXED IND 4.7UH 2.2A 42 MOHM SMD Product overview: SRU6018-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6018-4R7Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 2.2A 42 MOHM SMD Product overview: SRU6018-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6018-4R7Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 2.2A 42 MOHM Inductor and Choke - 71-SRU6018-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.2A 42 MOHM Inductor and Choke
71-SRU6018-4R7Y
SMD 4.7UH 2.2A 42 MOHM Inductor and Choke 71-SRU6018-4R7Y
FIXED IND 4.7UH 2.2A 42 MOHM SMD Product overview: SRU6018-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6018-4R7Y can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.2A 42 MOHM SMD Product overview: SRU6018-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6018-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273013-SRU6018-4R7Y
Inductors, Coils, Chokes - Fixed Inductors 1273013-SRU6018-4R7Y
Win Source Part Number: 1273013-SRU6018-4R7Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU6018 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8 @ 7.96MHz Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU6018 Current - Saturation (Isat): 1.4A

Win Source Part Number: 1273013-SRU6018-4R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU6018
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8 @ 7.96MHz
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU6018
Current - Saturation (Isat): 1.4A

Buy Now Datasheet
Fixed Inductors - SRU6018-4R7Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6018-4R7Y-ND
Fixed Inductors SRU6018-4R7Y-ND
4.7µH Shielded Wirewound Inductor 2.2A 42mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.2A 42mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 1.4A, Smd, Full Reel; Inductance Bourns - 83R8959 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 1.4A, Smd, Full Reel; Inductance Bourns
83R8959
Inductor, Shielded, 4.7Uh, 1.4A, Smd, Full Reel; Inductance Bourns 83R8959
INDUCTOR, SHIELDED, 4.7UH, 1.4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:SRU6018 Series; DC Resistance Max:0.042ohm; Product Width:6.2mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 1.4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:SRU6018 Series; DC Resistance Max:0.042ohm; Product Width:6.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 1.4A, Smd; Inductance Bourns - 33M0226 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 1.4A, Smd; Inductance Bourns
33M0226
Inductor, Shielded, 4.7Uh, 1.4A, Smd; Inductance Bourns 33M0226
INDUCTOR, SHIELDED, 4.7UH, 1.4A, SMD; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:SRU6018 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 1.4A, SMD; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:SRU6018 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU6018-4R7Y 1273013-SRU6018-4R7Y SRU6018-4R7Y-ND 83R8959 33M0226
Product Name SMD 4.7UH 2.2A 42 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 4.7Uh, 1.4A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 4.7Uh, 1.4A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0240 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details