Bourns, Inc. Fixed Inductors SRU6013-3R3Y

Description
3.3µH Shielded Wirewound Inductor 2.35A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2.35A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU6013-3R3Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6013-3R3Y-ND
Fixed Inductors SRU6013-3R3Y-ND
3.3µH Shielded Wirewound Inductor 2.35A 60mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.35A 60mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 2.35A 60MOHM Inductor and Choke - 71-SRU6013-3R3Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.35A 60MOHM Inductor and Choke
71-SRU6013-3R3Y
SMD 3.3UH 2.35A 60MOHM Inductor and Choke 71-SRU6013-3R3Y
FIXED IND 3.3UH 2.35A 60MOHM SMD Product overview: SRU6013-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.35A, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.35A, 60MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6013-3R3Y can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.35A 60MOHM SMD Product overview: SRU6013-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.35A, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.35A, 60MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6013-3R3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273024-SRU6013-3R3Y
Inductors, Coils, Chokes - Fixed Inductors 1273024-SRU6013-3R3Y
Win Source Part Number: 1273024-SRU6013-3R3Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU6013 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.35 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU6013 Current - Saturation (Isat): 1.75A

Win Source Part Number: 1273024-SRU6013-3R3Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU6013
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.35 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU6013
Current - Saturation (Isat): 1.75A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU6013-3R3Y-ND 71-SRU6013-3R3Y 1273024-SRU6013-3R3Y
Product Name Fixed Inductors SMD 3.3UH 2.35A 60MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-23N 0302CS-23NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details