Bourns, Inc. SMD 1.5UH 3A 40 MOHM Inductor and Choke SRU6013-1R5Y

Description
FIXED IND 1.5UH 3A 40 MOHM SMD Product overview: SRU6013-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6013-1R5Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 3A 40 MOHM SMD Product overview: SRU6013-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6013-1R5Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 3A 40 MOHM Inductor and Choke - 71-SRU6013-1R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3A 40 MOHM Inductor and Choke
71-SRU6013-1R5Y
SMD 1.5UH 3A 40 MOHM Inductor and Choke 71-SRU6013-1R5Y
FIXED IND 1.5UH 3A 40 MOHM SMD Product overview: SRU6013-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6013-1R5Y can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3A 40 MOHM SMD Product overview: SRU6013-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6013-1R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU6013-1R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6013-1R5YCT-ND
Fixed Inductors SRU6013-1R5YCT-ND
1.5µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU6013-1R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6013-1R5YTR-ND
Fixed Inductors SRU6013-1R5YTR-ND
1.5µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU6013-1R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6013-1R5YDKR-ND
Fixed Inductors SRU6013-1R5YDKR-ND
1.5µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273028-SRU6013-1R5Y
Inductors, Coils, Chokes - Fixed Inductors 1273028-SRU6013-1R5Y
Win Source Part Number: 1273028-SRU6013-1R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU6013 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 90MHz Package / Case: Nonstandard DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU6013-1R5Y,SRU6013 -1R5YCT,SRU6013-1R5Y TR,SRU6013-1R5YDKR Base Product Number: SRU6013 Current - Saturation (Isat): 2.4A

Win Source Part Number: 1273028-SRU6013-1R5Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU6013
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 90MHz
Package / Case: Nonstandard
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU6013-1R5Y,SRU6013-1R5YCT,SRU6013-1R5YTR,SRU6013-1R5YDKR
Base Product Number: SRU6013
Current - Saturation (Isat): 2.4A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU6013-1R5Y SRU6013-1R5YCT-ND 1273028-SRU6013-1R5Y
Product Name SMD 1.5UH 3A 40 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532261R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details