33µH Shielded Inductor 660mA 220mOhm Nonstandard
Inductor,Ferrite,33u
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRU5018-330Y-ND | 02J3295 |
| Product Name | Fixed Inductors | Inductor,ferrite,33Uh,30+% Tol,30-% Tol,2020-Case Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |