Bourns, Inc. Fixed Inductors SRU3028A-330Y

Description
33µH Shielded Wirewound Inductor 470mA 560mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 470mA 560mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU3028A-330YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU3028A-330YDKR-ND
Fixed Inductors SRU3028A-330YDKR-ND
33µH Shielded Wirewound Inductor 470mA 560mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 470mA 560mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU3028A-330YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU3028A-330YCT-ND
Fixed Inductors SRU3028A-330YCT-ND
33µH Shielded Wirewound Inductor 470mA 560mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 470mA 560mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU3028A-330YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU3028A-330YTR-ND
Fixed Inductors SRU3028A-330YTR-ND
33µH Shielded Wirewound Inductor 470mA 560mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 470mA 560mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRU3028A-330YDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.012uH 250MHz 0.33A Inductor and Choke - 71-0201CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Power Inductors - 1-2176638-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details