Bourns, Inc. Fixed Inductors SRU3028-680Y

Description
68µH Shielded Wirewound Inductor 240mA 1.4Ohm Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 240mA 1.4Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU3028-680YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU3028-680YTR-ND
Fixed Inductors SRU3028-680YTR-ND
68µH Shielded Wirewound Inductor 240mA 1.4Ohm Nonstandard

68µH Shielded Wirewound Inductor 240mA 1.4Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRU3028-680YTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers