Bourns, Inc. Fixed Inductors SRU3017-3R3Y

Description
3.3µH Shielded Wirewound Inductor 1.45A 55mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.45A 55mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU3017-3R3YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU3017-3R3YTR-ND
Fixed Inductors SRU3017-3R3YTR-ND
3.3µH Shielded Wirewound Inductor 1.45A 55mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 1.45A 55mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU3017-3R3YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU3017-3R3YDKR-ND
Fixed Inductors SRU3017-3R3YDKR-ND
3.3µH Shielded Wirewound Inductor 1.45A 55mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 1.45A 55mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU3017-3R3YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU3017-3R3YCT-ND
Fixed Inductors SRU3017-3R3YCT-ND
3.3µH Shielded Wirewound Inductor 1.45A 55mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 1.45A 55mOhm Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sru3017 Series, 3.3 H, 30%, Shielded, 0.055 Ohm, 1.45 A Bourns - 61J9165 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sru3017 Series, 3.3 H, 30%, Shielded, 0.055 Ohm, 1.45 A Bourns
61J9165
Surface Mount Power Inductor, Sru3017 Series, 3.3 H, 30%, Shielded, 0.055 Ohm, 1.45 A Bourns 61J9165
Surface Mount Power Inductor, SRU3017 Series, 3.3 H, 30%, Shielded, 0.055 ohm, 1.45 A

Surface Mount Power Inductor, SRU3017 Series, 3.3 H, 30%, Shielded, 0.055 ohm, 1.45 A

Supplier's Site Datasheet
Surface Mount Power Inductor, Sru3017 Series, 3.3 H, 30%, Shielded, 0.055 Ohm, 1.45 A Rohs Compliant Bourns - 50M5019 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sru3017 Series, 3.3 H, 30%, Shielded, 0.055 Ohm, 1.45 A Rohs Compliant Bourns
50M5019
Surface Mount Power Inductor, Sru3017 Series, 3.3 H, 30%, Shielded, 0.055 Ohm, 1.45 A Rohs Compliant Bourns 50M5019
Surface Mount Power Inductor, SRU3017 Series, 3.3 H, 30%, Shielded, 0.055 ohm, 1.45 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRU3017 Series, 3.3 H, 30%, Shielded, 0.055 ohm, 1.45 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU3017-3R3YTR-ND 61J9165 50M5019
Product Name Fixed Inductors Surface Mount Power Inductor, Sru3017 Series, 3.3 H, 30%, Shielded, 0.055 Ohm, 1.45 A Bourns Surface Mount Power Inductor, Sru3017 Series, 3.3 H, 30%, Shielded, 0.055 Ohm, 1.45 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567637P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details