Win Source Part Number: 1273074-SRU3014-4R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU3014
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 15 @ 7.96MHz
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 165mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 820 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU3014
Current - Saturation (Isat): 920mA
4.7µH Shielded Wirewound Inductor 820mA 165mOhm Max Nonstandard
FIXED IND 4.7UH 820MA 165MOHM SM Product overview: SRU3014-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 820MA, 165MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 820MA, 165MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3014-4R7Y can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273074-SRU3014-4R7Y | SRU3014-4R7Y-ND | 71-SRU3014-4R7Y |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 4.7UH 820MA 165MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |