Bourns, Inc. Fixed Inductors SRU3014-220Y

Description
22µH Shielded Wirewound Inductor 320mA 875mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 320mA 875mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU3014-220Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU3014-220Y-ND
Fixed Inductors SRU3014-220Y-ND
22µH Shielded Wirewound Inductor 320mA 875mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 320mA 875mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 320MA 875MOHM Inductor and Choke - 71-SRU3014-220Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 320MA 875MOHM Inductor and Choke
71-SRU3014-220Y
SMD 22UH 320MA 875MOHM Inductor and Choke 71-SRU3014-220Y
FIXED IND 22UH 320MA 875MOHM SMD Product overview: SRU3014-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 320MA, 875MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 320MA, 875MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3014-220Y can be used for catalog matching and distributor lookup.

FIXED IND 22UH 320MA 875MOHM SMD Product overview: SRU3014-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 320MA, 875MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 320MA, 875MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3014-220Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRU3014-220Y
1101996-SRU3014-220Y
Fixed Inductors - SRU3014-220Y 1101996-SRU3014-220Y
Manufacturer: Bourns Inc. Win Source Part Number: 1101996-SRU3014-220Y Packaging: Reel - TR Type: Wirewound Current Rating: 320mA Inductance: 22μH Height - Seated (Max): 0.063" (1.60mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 360mA Q @ Freq: 35 @ 2.52MHz Frequency - Self Resonant: 25MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 875 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101996-SRU3014-220Y
Packaging: Reel - TR
Type: Wirewound
Current Rating: 320mA
Inductance: 22μH
Height - Seated (Max): 0.063" (1.60mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 360mA
Q @ Freq: 35 @ 2.52MHz
Frequency - Self Resonant: 25MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 875 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU3014-220Y-ND 71-SRU3014-220Y 1101996-SRU3014-220Y
Product Name Fixed Inductors SMD 22UH 320MA 875MOHM Inductor and Choke Fixed Inductors - SRU3014-220Y
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176638-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers