Manufacturer: Bourns Inc.
Win Source Part Number: 1258869-SRU3011-1R5Y
Series: SRU3011
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1.1A
Shielding: Shielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1A
Q @ Freq: 7 @ 7.96MHz
Frequency - Self Resonant: 180MHz
Test Frequency: 100kHz
Size: 0.138" L x 0.130" W (3.50mm x 3.30mm)
Family Name: SRU3011
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 57 mOhm
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.047" (1.20mm)
Introduction Date: April 15, 2004
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
1.5µH Shielded Wirewound Inductor 1.1A 57mOhm Nonstandard
FIXED IND 1.5UH 1.1A 57 MOHM SMD Product overview: SRU3011-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.1A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.1A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3011-1R5Y can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1258869-SRU3011-1R5Y | SRU3011-1R5Y-ND | 71-SRU3011-1R5Y |
| Product Name | Fixed Inductors - SRU3011-1R5Y | Fixed Inductors | SMD 1.5UH 1.1A 57 MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |