2.2µH Shielded Wirewound Inductor 1.6A 105mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1.6A 105mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1.6A 105mOhm Max Nonstandard
INDUCTOR, 2.2UH, SHIELDED, 1.6A; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde
INDUCTOR, 2.2UH, SHIELDED, 1.6A; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRU2016-2R2YCT-ND | 33M0171 |
| Product Name | Fixed Inductors | Inductor, 2.2Uh, Shielded, 1.6A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |