Bourns, Inc. SMD 1UH 2.2A 65 MOHM Inductor and Choke SRU2013-1R0Y

Description
FIXED IND 1UH 2.2A 65 MOHM SMD Product overview: SRU2013-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2013-1R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2.2A 65 MOHM SMD Product overview: SRU2013-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2013-1R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.2A 65 MOHM Inductor and Choke - 71-SRU2013-1R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.2A 65 MOHM Inductor and Choke
71-SRU2013-1R0Y
SMD 1UH 2.2A 65 MOHM Inductor and Choke 71-SRU2013-1R0Y
FIXED IND 1UH 2.2A 65 MOHM SMD Product overview: SRU2013-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2013-1R0Y can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.2A 65 MOHM SMD Product overview: SRU2013-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2013-1R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU2013-1R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU2013-1R0YTR-ND
Fixed Inductors SRU2013-1R0YTR-ND
1µH Shielded Wirewound Inductor 2.2A 65mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.2A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU2013-1R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU2013-1R0YCT-ND
Fixed Inductors SRU2013-1R0YCT-ND
1µH Shielded Wirewound Inductor 2.2A 65mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.2A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU2013-1R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU2013-1R0YDKR-ND
Fixed Inductors SRU2013-1R0YDKR-ND
1µH Shielded Wirewound Inductor 2.2A 65mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.2A 65mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRU2013-1R0Y
897564-SRU2013-1R0Y
Fixed Inductors - SRU2013-1R0Y 897564-SRU2013-1R0Y
Manufacturer: Bourns Inc. Win Source Part Number: 897564-SRU2013-1R0Y Series: SRU2013 Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Shielded Wirewound Inductor 2.2 A 65mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRU2013 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRU2013-1R0YCT, SRU2013-1R0Y-ND, SRU2013-1R0YTR, SRU20131R0Y, SRU2013-1R0YDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897564-SRU2013-1R0Y
Series: SRU2013
Operating Temperature Range: -40°C ~ 125°C
Features: 1 µH Shielded Wirewound Inductor 2.2 A 65mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRU2013
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRU2013-1R0YCT, SRU2013-1R0Y-ND, SRU2013-1R0YTR, SRU20131R0Y, SRU2013-1R0YDKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU2013-1R0Y SRU2013-1R0YTR-ND 897564-SRU2013-1R0Y
Product Name SMD 1UH 2.2A 65 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRU2013-1R0Y
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers