FIXED IND 1UH 1.45A 110 MOHM SMD Product overview: SRU2009-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.45A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.45A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2009-1R0Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273111-SRU2009-1R0Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU2009
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 7 @ 7.96MHz
Frequency - Self Resonant: 200MHz
Package / Case: Nonstandard
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.45 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU2009-1R0YDKR,SRU2
Base Product Number: SRU2009
Current - Saturation (Isat): 1.3A
1µH Shielded Wirewound Inductor 1.45A 110mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 1.45A 110mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 1.45A 110mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRU2009-1R0Y | 1273111-SRU2009-1R0Y | 118-SRU2009-1R0YCT-ND |
| Product Name | SMD 1UH 1.45A 110 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 1 microH | 1 microH |